EN
  • EN
  • DE

ALM-31122

Part No ALM-31122
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description 3.3GHz 3.9GHz 2 Watt High Linearity Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1143342-ALM-31122
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALM-31122 CAD Model

Description

The ALM-31122 is a high-linearity Low Noise Amplifier (LNA) designed for wireless infrastructure applications. Manufactured by AVAGO TECHNOLOGIES LIMITED, this LNA provides excellent performance in terms of noise figure, gain, and linearity, making it suitable for demanding receiver front-end designs. It is designed to operate within specific frequency ranges commonly used in cellular and wireless communication systems.

Applications

  • Wireless infrastructure
  • Cellular base stations
  • Repeaters
  • Tower Mounted Amplifiers (TMA)
  • Remote Radio Heads (RRH)

Features

  • High linearity
  • Low noise figure
  • High gain
  • Internally matched input and output
  • Small surface mount package
  • Operating frequency range: Typically covers common cellular bands.
  • High Input IP3: Ensures minimal distortion in the presence of multiple signals.

Benefits

  • Improved receiver sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Increased system capacity: High linearity reduces signal distortion, enabling more efficient use of the available bandwidth.
  • Reduced power consumption: Optimized design for efficient amplification.
  • Simplified design: Internal matching reduces the need for external components, simplifying the design process.
  • Compact solution: The small package size allows for integration into space-constrained applications.

Additional Details

The ALM-31122 typically operates from a single positive supply voltage. Its performance characteristics are usually specified at a specific frequency, bias condition, and temperature. Designers should consult the manufacturer's datasheet for detailed electrical specifications, including gain, noise figure, input and output return loss, IP3, and power consumption. Proper biasing and thermal management techniques are crucial for achieving optimal performance and reliability. This LNA contributes to higher signal quality and extended communication range in wireless applications.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6042 $232.6042
2+ $208.5417 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess