EN
  • EN
  • DE

ACPM-5702-SG1

Part No ACPM-5702-SG1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816498-ACPM-5702-SG1
Ultra Librarian 3D Model Ultra Librarian ACPM-5702-SG1 CAD Model

Description

The ACPM-5702-SG1, manufactured by Avago Technologies Limited, is likely a power amplifier module (PAM) or related RF component used in wireless communication devices. The 'ACPM' prefix generally signifies Avago's power amplifier modules. The suffix 'SG1' probably denotes a specific version, specification, or packaging detail.

Applications

  • Smartphones
  • Tablets
  • Wireless Modules
  • IoT (Internet of Things) Devices
  • Cellular Infrastructure

Features

  • High Power Efficiency: Optimized for low power consumption in mobile devices.
  • Integrated Matching Circuitry: Simplifies the design process and reduces external components.
  • Small Form Factor: Designed to fit within compact device layouts.
  • Excellent Linearity: Provides high signal fidelity with minimal distortion.
  • Robust ESD Protection: Ensures the device is protected from electrostatic discharge.

Benefits

  • Longer Battery Life: High efficiency minimizes power drain, extending the usability of portable devices.
  • Simplified Design: Integrated components reduce the complexity and cost of PCB design.
  • Superior Signal Quality: Excellent linearity ensures clear and reliable communication.
  • Enhanced Reliability: Robust ESD protection ensures consistent performance and reduces the risk of failure.
  • Reduced Component Count: Integrated matching circuitry minimizes the need for external components, saving space and cost.

Additional Details

Detailed technical specifications like frequency range, gain, output power, and operating voltage are not available without referring to the official datasheet provided by Avago Technologies. The 'SG1' suffix likely indicates a specific iteration or revision, so consulting the datasheet is critical.

Engineers should consult the official Avago Technologies datasheet for ACPM-5702-SG1 for complete electrical, mechanical, and environmental specifications, application notes, and recommended PCB layout guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess