EN
  • EN
  • DE

ACPM-5205-BLK

Part No ACPM-5205-BLK
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Description UMTS Band5 (824-849MHz) 3x3mm Power Amplifier Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816494-ACPM-5205-BLK
Ultra Librarian 3D Model Ultra Librarian ACPM-5205-BLK CAD Model

Description

The ACPM-5205-BLK, manufactured by Avago Technologies Limited, is likely a power amplifier module (PAM) or related RF component. The 'ACPM' prefix often indicates Avago's power amplifier modules designed for various wireless communication applications. Given the 'BLK' suffix, this might refer to a specific color or packaging variation.

Applications

  • Cellular Phones
  • Wireless Data Cards
  • Wireless Routers
  • IoT Devices
  • RF Transmitters

Features

  • High Efficiency: Designed for optimal power amplification with minimal power consumption.
  • Integrated Matching Network: Simplifies design and reduces external component count.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • Robust ESD Protection: Built-in ESD protection to prevent damage from electrostatic discharge.
  • Low Harmonic Distortion: Minimizes unwanted signal distortion for cleaner transmission.

Benefits

  • Extended Battery Life: High efficiency reduces power consumption, prolonging battery life in portable devices.
  • Simplified Design: Integrated components reduce design complexity and time-to-market.
  • Improved Signal Quality: Low distortion ensures cleaner and more reliable wireless communication.
  • Increased Reliability: Robust design and ESD protection enhance long-term reliability.
  • Cost-Effective Solution: Provides a high-performance amplification solution at a competitive price.

Additional Details

Specific details such as frequency range, output power, gain, and voltage requirements are not available without the official Avago Technologies datasheet for the ACPM-5205-BLK. It's crucial to consult the datasheet for comprehensive electrical and mechanical specifications, application notes, and recommended operating conditions.

The 'BLK' suffix may also refer to a specific material or coating used in the module's construction. Engineers should consult the official datasheet from Avago Technologies for complete information to ensure proper component selection and reliable performance in the intended application.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess