EN
  • EN
  • DE

ACPL-W302

Part No ACPL-W302
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description 0.4 Amp Output Current IGBT Gate Driver Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135438-ACPL-W302
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPL-W302 CAD Model

Description

The ACPL-W302 is a high-speed optocoupler designed by Avago Technologies. It is primarily used for digital signal isolation in various applications. This optocoupler features high speed, high common-mode transient immunity, and low input current, making it suitable for isolating digital signals in noisy industrial environments.

Applications:

  • Digital Signal Isolation: Isolating digital signals in communication interfaces, control systems, and data acquisition systems.
  • Microcontroller Interfaces: Providing isolation between microcontrollers and peripheral devices.
  • Logic Gate Isolation: Isolating logic gates in digital circuits.
  • Fieldbus Communications: Isolating fieldbus communication lines in industrial automation.
  • General Purpose Digital Isolation: Isolating digital signals for safety and noise immunity.

Features:

  • High Speed: Supports high data rates for fast signal transmission.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable operation in noisy environments.
  • Low Input Current: Reduces power consumption and simplifies interface design.
  • Wide Operating Temperature Range: Suitable for industrial environments.
  • Safety and Regulatory Approvals: Meets relevant safety standards for isolation.

Benefits:

  • Enhanced System Reliability: Isolation provides protection against high-voltage transients and ground loops, improving system reliability.
  • Improved Noise Immunity: High CMTI ensures stable operation in noisy industrial environments.
  • Simplified Design: Low input current simplifies interface design and reduces power consumption.
  • Increased Safety: Galvanic isolation enhances safety by preventing electrical shock hazards.
  • Robust Performance: Reliable operation over a wide temperature range.

Additional Details:

The ACPL-W302 typically includes features like open collector output or push-pull output, depending on the specific configuration. Datasheets provide detailed specifications on parameters like propagation delay, pulse width distortion, and power consumption, essential for proper application and design considerations. The package type also affects thermal performance and board space requirements, factors which need to be considered during the design phase. Proper external components such as pull-up resistors are often needed depending on the application.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2578 $62.5780
23+ $5.1351 $118.1073
35+ $4.9746 $174.1110
48+ $4.8140 $231.0720
63+ $4.6535 $293.1705
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess