The ACPL-P456 is a high-speed, dual-channel digital isolator designed for robust galvanic isolation in industrial and instrumentation applications. Manufactured by AVAGO TECHNOLOGIES LIMITED, it provides reliable data transfer while protecting sensitive circuitry from high voltages and noise.
Applications
- Isolated CANBus interfaces.
- Isolated SPI interfaces.
- Isolated RS-485/RS-422 communication.
- Industrial automation and control systems.
- Medical equipment.
- Power supplies and motor drives.
Features
- Dual-channel configuration.
- High-speed data rates (up to 10 Mbps).
- Galvanic isolation with high withstand voltage (e.g., 5 kVrms).
- Low power consumption.
- Wide operating temperature range.
- Compact surface-mount package.
- High common-mode transient immunity (CMTI).
Benefits
- Improved system safety through galvanic isolation.
- Enhanced noise immunity.
- Reduced ground loop interference.
- Reliable data transmission in harsh environments.
- Simplified circuit design.
- Compliance with safety standards.
- Reduced board space requirements.
Additional Details
The ACPL-P456 utilizes optical coupling technology to provide a robust isolation barrier. Each channel consists of an LED and a photodiode detector. When a digital signal is applied to the LED, the emitted light is detected by the photodiode, which then converts the light back into an electrical signal. This process allows digital data to be transmitted across the isolation barrier without a direct electrical connection.
The device's high CMTI ensures reliable operation in noisy environments, preventing spurious triggering due to voltage transients. The low power consumption is beneficial in energy-sensitive applications. The ACPL-P456 is commonly used in applications where safety isolation and reliable data transfer are critical. It is often used to isolate communication buses such as CANBus, SPI, and RS-485/RS-422 in industrial environments. The isolator is designed to meet stringent safety requirements and is certified to relevant industry standards.