EN
  • EN
  • DE

ACPL-P343

Part No ACPL-P343
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description 200 ns maximum propagation delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135429-ACPL-P343
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-P343 CAD Model

Description

The ACPL-P343 is a high common-mode transient immunity 1 MBd single-channel gate drive optocoupler in an 8-pin stretched SO package. This optocoupler is specifically designed for driving IGBTs and MOSFETs used in various power control and motor drive applications. It utilizes an LED and an integrated high-speed detector to provide galvanic isolation between the input and output, ensuring safe and reliable operation in high-voltage environments. Avago Technologies (now Broadcom) is known for its optocoupler technology, and the ACPL-P343 builds upon that expertise.

Applications:

  • Industrial motor drives: Used to drive the IGBTs in inverter stages.
  • Power inverters: Found in solar inverters, UPS systems, and other power conversion equipment.
  • Switching power supplies: Provides isolation and drive for power transistors.
  • Renewable energy systems: Controls power flow in solar and wind energy applications.

Features:

  • High common-mode transient immunity (CMTI): Minimizes spurious switching caused by noise.
  • High speed: Enables fast switching of IGBTs and MOSFETs, reducing switching losses.
  • Galvanic isolation: Provides electrical isolation between the input and output circuits.
  • Stretched SO8 package: Offers creepage and clearance distances for high-voltage applications.
  • 1.0 Amp minimum peak output current: Allows direct driving of many IGBTs.
  • Under voltage lockout (UVLO) with hysteresis: Prevents IGBT/MOSFET damage during power up/down.

Benefits:

  • Improved system reliability: The high CMTI reduces the risk of false triggering, leading to more reliable operation.
  • Enhanced safety: Galvanic isolation protects control circuitry from high voltages.
  • Increased efficiency: Fast switching speeds minimize power losses in the switching devices.
  • Simplified design: Integrated features like UVLO reduce the need for external components.

Additional Details:

The ACPL-P343 typically operates with a supply voltage range of 15V to 30V. The propagation delay is typically around 250 ns. The device is designed to withstand high voltages, often up to several kilovolts. Its input is compatible with CMOS and TTL logic levels, making it easy to interface with microcontrollers and other control circuits. The UVLO feature is typically set around 12V to prevent operation with insufficient gate voltage. The precise specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5753 $50.3283
27+ $3.7541 $101.3607
42+ $3.6367 $152.7414
57+ $3.5194 $200.6058
74+ $3.4021 $251.7554
99+ $3.0502 $301.9698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,719 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess