EN
  • EN
  • DE

ACPL-M21L

Part No ACPL-M21L
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Low Power, 5 MBd Digital CMOS Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135401-ACPL-M21L
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-M21L CAD Model

Description

The ACPL-M21L is a miniature, low-input-current, high-gain analog optocoupler manufactured by Avago Technologies. It's designed for signal isolation and amplification in various applications, offering excellent linearity and stability over a wide temperature range. The device provides galvanic isolation between the input and output, enhancing safety and reducing noise.

Applications

  • Analog Signal Isolation: Used in industrial process control systems to isolate analog signals from sensors and transmitters.
  • Medical Equipment: Employed in medical devices for patient safety and signal isolation.
  • Instrumentation Amplifiers: Implemented in instrumentation amplifiers for high-accuracy signal amplification.
  • Data Acquisition Systems: Used in data acquisition systems for isolating analog inputs and outputs.
  • Power Monitoring: Provides isolated signal feedback in power monitoring applications.

Features

  • Miniature Package: Compact package size allows for space-saving designs.
  • Low Input Current: Requires a low input current for activation, making it compatible with various signal sources.
  • High Gain: Offers high gain for signal amplification.
  • Excellent Linearity: Provides excellent linearity in signal transmission, ensuring accurate signal reproduction.
  • Galvanic Isolation: Provides high-voltage isolation between the input and output.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for industrial applications.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from high voltages.
  • Improved Accuracy: High linearity ensures accurate signal transmission and amplification.
  • Reduced Noise: Isolation prevents ground loops and reduces noise in signal transmission.
  • Simplified Design: Compact package simplifies PCB layout and reduces component count.
  • Increased System Reliability: Isolation protects sensitive circuitry from damage.
  • Precise Signal Isolation: Provides accurate and reliable signal isolation in demanding applications.

Additional Details

The ACPL-M21L operates by converting the input current into light using an LED. The light is then transmitted across the isolation barrier to a photodiode, which converts the light back into a current. The output current is proportional to the input current, providing analog signal transmission. The device is designed to minimize distortion and maintain linearity over a wide range of input signals. It is available in industry-standard surface mount packages for easy assembly.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9717 $59.4340
48+ $2.4384 $117.0432
74+ $2.3622 $174.8028
102+ $2.2860 $233.1720
131+ $2.2097 $289.4707
175+ $1.9812 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,475 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess