EN
  • EN
  • DE

ACPL-J313

Part No ACPL-J313
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Very High CMR 2.5 Amp Output Current IGBT Gate Driver Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135387-ACPL-J313
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-J313 CAD Model

Description

The ACPL-J313 is a miniature integrated gate driver designed for driving insulated gate bipolar transistors (IGBTs) and power MOSFETs. Manufactured by AVAGO TECHNOLOGIES LIMITED, this device provides galvanic isolation between the control circuitry and the power stage, enhancing system safety and reliability.

Applications

  • Motor drives.
  • Inverters.
  • Power supplies.
  • Induction heating.
  • Welding equipment.
  • Renewable energy systems (e.g., solar inverters).

Features

  • Integrated gate driver for IGBTs and MOSFETs.
  • Galvanic isolation for safety and noise immunity.
  • High output current capability.
  • Under-voltage lockout (UVLO) protection.
  • Desaturation detection.
  • Miller clamp.
  • Compact surface-mount package.

Benefits

  • Improved system safety due to galvanic isolation.
  • Enhanced noise immunity.
  • Simplified gate drive circuitry.
  • Protection against IGBT/MOSFET failures.
  • Reduced component count and board space.
  • Increased system reliability.
  • Compliance with safety standards.

Additional Details

The ACPL-J313 integrates several key features to protect the IGBT or MOSFET being driven. The under-voltage lockout (UVLO) feature prevents the gate driver from operating if the supply voltage is too low, which could lead to improper switching and potential device damage. Desaturation detection monitors the collector-emitter voltage (Vce) of the IGBT and shuts down the gate drive if an overcurrent or short-circuit condition is detected.

The Miller clamp helps to prevent spurious turn-on of the IGBT due to the Miller capacitance. The high output current capability allows the gate driver to quickly charge and discharge the gate capacitance of the IGBT or MOSFET, resulting in faster switching speeds and reduced switching losses. The galvanic isolation provides a high level of protection against voltage transients and ground loops. The ACPL-J313 meets stringent safety requirements such as those specified by UL, CSA, and IEC/EN/DIN EN 60747-5-5 standards.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4925 $64.9850
5+ $26.6609 $133.3045
7+ $25.8281 $180.7967
10+ $24.9942 $249.9420
12+ $24.1614 $289.9368
16+ $21.6620 $346.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess