EN
  • EN
  • DE

ACPL-847-500E

Part No ACPL-847-500E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Multi-Channel Full-Pitch Phototransistor Optocoupler Sequence controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135368-ACPL-847-500E
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPL-847-500E CAD Model

Description

The ACPL-847-500E is a high-gain, quad-channel analog optocoupler designed for signal isolation and amplification in various electronic applications. Manufactured by AVAGO TECHNOLOGIES LIMITED, it provides electrical isolation between input and output circuits while maintaining analog signal fidelity.

Applications

  • Analog signal isolation in industrial process control systems.
  • Instrumentation amplifiers for high-accuracy measurements.
  • Voltage and current sensing in power supplies.
  • Medical equipment for patient monitoring.
  • Data acquisition systems.
  • General purpose analog isolation.

Features

  • Quad-channel configuration for high density applications.
  • High current transfer ratio (CTR).
  • Excellent linearity for accurate signal transmission.
  • Low input current requirements.
  • Wide operating temperature range.
  • Compact surface-mount package.
  • High isolation voltage.

Benefits

  • Improved system safety through galvanic isolation.
  • Enhanced noise immunity and signal integrity.
  • Reduced ground loop interference.
  • Simplified circuit design.
  • Increased reliability in harsh environments.
  • Compliance with safety regulations.
  • Cost-effective isolation solution.

Additional Details

The ACPL-847-500E consists of four independent channels, each comprising an LED and a phototransistor. When an analog signal is applied to the LED, the emitted light modulates the phototransistor current proportionally. This process allows the analog signal to be transmitted across the isolation barrier without a direct electrical connection. The high CTR of this optocoupler minimizes the input current required for a given output current, which is beneficial in low-power applications.

The device's linearity is critical for preserving the shape and amplitude of the analog signal during transmission. This is achieved through careful design and manufacturing processes. The isolation voltage rating ensures that the optocoupler can withstand high voltage differences between the input and output circuits without breakdown. The ACPL-847-500E is commonly used in applications where safety isolation and accurate analog signal transfer are paramount. The wide operating temperature range makes it suitable for use in both indoor and outdoor environments.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess