The ACPL-796J is an isolated Sigma-Delta modulator designed for current sensing in motor control, solar inverters, and other power electronic applications. Manufactured by Avago Technologies, this device provides reinforced insulation and precise current measurement by converting an analog input signal into a high-speed data stream. This data stream can be processed by a microcontroller or digital signal processor (DSP) to accurately determine the current flowing through the monitored circuit.
Applications:
- Motor Control
- Solar Inverters
- Wind Turbine Inverters
- Power Supplies
- Current Sensing
- Industrial Inverters
Features:
- Isolated Sigma-Delta Modulator: Provides accurate current measurement with reinforced insulation.
- High Accuracy: Ensures precise current monitoring.
- Reinforced Insulation: Offers high voltage isolation for safety and reliability.
- Low Offset Drift: Minimizes errors due to temperature variations.
- Wide Dynamic Range: Allows for accurate measurement of a wide range of current levels.
- Compact Package: Facilitates space-saving designs.
Benefits:
- Enhanced System Performance: Provides accurate current feedback for improved control of motor drives and power inverters.
- Improved Safety: Reinforced insulation protects control circuits from high voltages.
- Simplified System Design: Eliminates the need for complex isolation circuitry.
- Reduced Size and Weight: The compact package allows for miniaturization of electronic devices.
- Increased Reliability: Provides stable and consistent performance over a wide range of operating conditions.
Additional Details:
The ACPL-796J typically requires an external clock signal to operate the modulator. The output data stream is a high-speed digital signal that must be decoded by a microcontroller or DSP. The device's accuracy, insulation voltage, and other critical parameters should be carefully verified using the manufacturer's datasheet to ensure proper operation in the target application. It comes in a surface-mount package for automated assembly.