The ACPF-8040-BLK is a high-performance, cost-effective automotive power amplifier front-end module designed by Avago Technologies. This module integrates a low noise amplifier (LNA) and a power amplifier (PA) in a single package, streamlining the design and manufacturing process for automotive infotainment and telematics systems.
Applications:
- Automotive infotainment systems
- Telematics units
- Remote keyless entry (RKE) systems
- Tire pressure monitoring systems (TPMS)
- Vehicle-to-everything (V2X) communication
Features:
- High gain and efficiency
- Low noise figure
- Integrated LNA and PA
- Compact surface mount package
- Automotive grade AEC-Q100 qualified
- 5.9 GHz band
Benefits:
- Improved receiver sensitivity
- Extended communication range
- Reduced component count and board space
- Simplified design and manufacturing
- Enhanced system reliability
- Optimized for automotive environments
The ACPF-8040-BLK operates in the 5.9 GHz frequency band, which is commonly used for automotive communication applications. The integrated LNA provides a low noise figure, improving the receiver sensitivity and enabling reliable communication even in weak signal environments. The PA delivers high gain and efficiency, maximizing the communication range. The module is housed in a compact surface mount package, reducing the component count and board space required for automotive systems. Its AEC-Q100 qualification ensures that it meets the stringent reliability requirements of the automotive industry.
This module is designed to meet the increasing demand for wireless connectivity in modern vehicles. By integrating the LNA and PA into a single package, Avago Technologies has simplified the design and manufacturing process for automotive system manufacturers, allowing them to bring new connected car features to market more quickly and efficiently. The ACPF-8040-BLK is a key component in enabling a wide range of automotive applications, from infotainment and telematics to remote keyless entry and tire pressure monitoring.
Specifications:
- Frequency Range: 5.9 GHz
- Gain: Typically 30 dB (PA), Typically 15dB (LNA)
- Noise Figure: Typically 1.5 dB (LNA)
- Supply Voltage: 3.3V to 5V