EN
  • EN
  • DE

SRC1210U

Part No SRC1210U
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340123-SRC1210U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRC1210U CAD Model

Description

The SRC1210U is a PNP Silicon Transistor manufactured by AUK Corp. It is designed for general purpose amplification and switching applications. It features a relatively high current gain and a low saturation voltage, making it suitable for various electronic circuits.

Applications

  • Amplification Circuits: Used in preamplifiers, audio amplifiers, and other signal amplification stages.
  • Switching Circuits: Employed as a switching element in various digital and analog circuits.
  • Driver Circuits: Can be used to drive loads such as LEDs, relays, or small motors.
  • General-Purpose Switching and Amplification: Suitable for a broad range of basic electronic tasks in consumer electronics, industrial controls, and other applications.

Features

  • PNP Silicon Transistor: Utilizes PNP technology to provide reliable performance in a variety of circuits.
  • High Current Gain (hFE): Provides substantial signal amplification with minimal input current.
  • Low Saturation Voltage (VCE(sat)): Ensures efficient switching with minimal power loss.
  • Surface Mount Package: Designed for automated assembly and compact circuit layouts.

Benefits

  • Efficient Signal Amplification: High current gain enables effective amplification of weak signals.
  • Power Efficient Switching: Low saturation voltage minimizes power dissipation during switching operations.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations due to its versatile characteristics.
  • Compact Design: Surface mount package allows for dense component placement and miniaturized designs.

Additional Details

The SRC1210U's electrical characteristics typically include a collector-emitter breakdown voltage (VCEO), a collector current rating (IC), and a power dissipation rating (PD). The exact values for these parameters can be found in the specific datasheet. This transistor is commonly available in a small outline transistor (SOT) package, such as SOT-23, which facilitates automated assembly. It is designed to operate within a specified temperature range, usually between -55°C and +150°C. The device's high current gain and low saturation voltage make it an excellent choice for applications where both amplification and switching are required, such as in portable electronic devices, battery-powered systems, and low-power control circuits.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess