EN
  • EN
  • DE

SRA2202EF

Part No SRA2202EF
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description PNP Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340066-SRA2202EF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SRA2202EF CAD Model

Description

The SRA2202EF is a PNP Silicon Digital Transistor manufactured by AUK Corp. It is designed with an integrated bias resistor network, simplifying circuit design and reducing external component requirements. This transistor is suitable for a wide range of switching and amplification applications in various electronic devices. The integrated resistor network ensures stable and reliable performance, while the compact SOT-23 package allows for efficient use of board space.

Applications:

  • Switching circuits: Used for switching applications in digital and analog circuits.
  • Inverter circuits: Provides signal inversion in digital logic circuits.
  • Driver circuits: Drives LEDs, relays, and other loads in electronic systems.
  • Amplifier circuits: Used for small signal amplification in various applications.
  • General purpose switching: Suitable for general switching requirements in electronic devices.

Features:

  • Built-in bias resistor: Simplifies circuit design and reduces component count.
  • PNP transistor: Suitable for a variety of switching and amplification tasks.
  • Low saturation voltage: Ensures efficient switching and low power dissipation.
  • Small SOT-23 package: Compact size allows for dense board layouts.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Simplified design: Integrated resistors reduce the need for external components, simplifying the design process.
  • Reduced board space: The compact SOT-23 package minimizes the space required on the PCB.
  • Lower assembly cost: Fewer components to place and solder reduces assembly costs.
  • Improved performance: Stable and reliable performance due to the integrated resistor network.
  • Increased reliability: Fewer external components lead to increased overall system reliability.

The SRA2202EF digital transistor is manufactured using advanced semiconductor technology to ensure high performance and reliability. The integrated bias resistor network is carefully designed to provide optimal performance in switching and amplification applications. The small SOT-23 package makes it easy to integrate into a wide range of electronic devices where space is limited.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess