EN
  • EN
  • DE

SRA2201SF

Part No SRA2201SF
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description PNP Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340064-SRA2201SF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SRA2201SF CAD Model

Description

The SRA2201SF is a PNP Silicon Digital Transistor manufactured by AUK Corp. It integrates a bias resistor network into a single package, simplifying circuit design and reducing component count. This transistor is designed for switching and amplification applications, offering a convenient and space-saving solution for various electronic circuits. Its integrated resistor network eliminates the need for external resistors, reducing board space and assembly costs.

Applications:

  • Digital switching circuits: Used for switching digital signals in logic gates and other digital circuits.
  • Inverter circuits: Provides inversion of digital signals in inverter circuits.
  • Driver circuits: Drives LEDs, relays, and other loads in various electronic systems.
  • Amplifier circuits: Amplifies weak signals in low-power amplifier circuits.
  • General-purpose switching: Suitable for general-purpose switching applications in electronic devices.

Features:

  • Integrated bias resistor network: Simplifies circuit design and reduces component count.
  • PNP transistor: Suitable for various switching and amplification applications.
  • Low saturation voltage: Minimizes power dissipation and improves efficiency.
  • Small SOT-23 package: Space-saving package allows for easy integration into compact electronic devices.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Simplified circuit design: Reduces the number of external components required, simplifying circuit design and layout.
  • Reduced board space: Small package size and integrated resistor network minimize board space requirements.
  • Lower assembly costs: Reduces the number of components to be placed and soldered, lowering assembly costs.
  • Improved circuit performance: Integrated resistor network ensures consistent and reliable performance.
  • Enhanced system reliability: Reduced component count and simplified circuit design improve overall system reliability.

The SRA2201SF digital transistor is manufactured using advanced semiconductor technology to ensure reliable performance and consistent quality. Its integrated resistor network is precisely matched to the transistor characteristics, ensuring optimal performance in switching and amplification applications. The device is available in a small SOT-23 package, making it suitable for use in a wide range of compact electronic devices.

You May Also Be Interested in

AMCC
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Lowest to $0.3972
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess