EN
  • EN
  • DE

SMN18T50CI

Part No SMN18T50CI
Manufacturer AUK corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AUK corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838248-SMN18T50CI
Ultra Librarian 3D Model Ultra Librarian SMN18T50CI CAD Model

Description

The SMN18T50CI is an N-Channel enhancement mode MOSFET manufactured by AUK Corp. It is designed for high-efficiency power switching applications, offering a balance of voltage, current, and on-resistance. This MOSFET is suitable for use in various power electronics applications, including power supplies, inverters, and motor drives.

Applications:

  • Power Supplies: Used in both AC-DC and DC-DC power supplies for voltage regulation and power conversion.
  • Inverters: Employed in inverters for converting DC power to AC power.
  • Motor Drives: Integrated into motor drives for controlling the speed and torque of electric motors.
  • UPS (Uninterruptible Power Supplies): Used to provide backup power in the event of a power outage.
  • Battery Chargers: Found in battery chargers for efficiently charging batteries.

Features:

  • N-Channel Enhancement Mode: Provides efficient and fast switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power losses and increases efficiency.
  • High Current Capability: Allows the device to handle high current levels, suitable for demanding applications.
  • High Voltage Rating: Ensures reliable operation in high-voltage environments.
  • Fast Switching Speed: Enhances switching performance, reducing switching losses.
  • Avalanche Rated: Designed to withstand avalanche conditions for enhanced reliability.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power losses, leading to higher overall efficiency.
  • Enhanced Reliability: High voltage rating and avalanche capability ensure robust and reliable operation.
  • Reduced Heat Dissipation: Low on-resistance helps to reduce heat generation, simplifying thermal management.
  • Faster Switching: Fast switching speeds enable efficient performance in high-frequency applications.
  • Compact Design: Enables smaller and more compact designs due to its efficient operation and minimal heat generation.

Additional Details:

The SMN18T50CI MOSFET typically features a voltage rating of 500V and a continuous drain current rating of 18A. Its low on-resistance minimizes conduction losses, making it a highly efficient choice for various power electronics applications. It's commonly available in a TO-220 or similar package, which facilitates easy mounting and effective heat dissipation. The device is designed for stable gate threshold voltage and is often RoHS compliant. This part is optimized for use in both hard-switching and soft-switching applications and provides excellent performance in PWM-based power converters. The robust design ensures long-term reliability, making it a popular choice for power electronic engineers.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,795 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess