EN
  • EN
  • DE

SMK0260

Part No SMK0260
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 329031-SMK0260
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMK0260 CAD Model

Description

The SMK0260 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by AUK Corp. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. Power MOSFETs are used to control large amounts of power with a small control signal.

Applications

  • Switching Power Supplies (SMPS): Used as a switching element in various types of power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management in portable devices and industrial equipment.
  • Motor Control: Used to control the speed and torque of electric motors in various applications, such as robotics, industrial automation, and electric vehicles.
  • LED Lighting: Used as a switching element in LED drivers for controlling the brightness and color of LEDs.
  • Inverters: Employed in inverters for converting DC power to AC power in solar power systems, uninterruptible power supplies (UPS), and other applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency. A lower RDS(on) means less power is lost as heat.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Voltage Rating: Can withstand high voltage levels, making it suitable for high-voltage applications.
  • Avalanche Ruggedness: Can withstand avalanche breakdown, providing robust performance in demanding applications.
  • Simple Drive Requirements: Can be driven directly by logic-level signals, simplifying circuit design.
  • Through-Hole Package: Typically available in a through-hole package (e.g., TO-220, TO-220F), making it easy to mount and heatsink.

Benefits

  • High Efficiency: Minimizes power dissipation and reduces heat generation.
  • High Power Density: Allows for high power handling in a small package.
  • Reliable Performance: Provides robust performance in demanding applications.
  • Easy to Use: Simple drive requirements simplify circuit design.
  • Cost-Effective: Offers a balance of performance and affordability.

Specifications

Because I don't have access to the specific datasheet, I can't give exact specifications. However, typical specifications for a power MOSFET of this type would include:

  • Drain-Source Voltage (VDS): Likely between 500V and 600V (check datasheet for exact value)
  • Continuous Drain Current (ID): Likely between 2A and 5A (check datasheet for exact value - depends heavily on package and RDS(on))
  • On-Resistance (RDS(on)): Varies depending on VGS and temperature.
  • Gate Threshold Voltage (VGS(th)): 2V to 4V (typical)
  • Total Gate Charge (Qg): Varies depending on voltage and current levels.
  • Operating Temperature: -55°C to +150°C (typical)
  • Package: TO-220 or similar through-hole package

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8991 $57.9820
49+ $2.3793 $116.5857
76+ $2.3042 $175.1192
104+ $2.2303 $231.9512
134+ $2.1564 $288.9576
180+ $1.9335 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess