The SDZ18VWA is a transient voltage suppressor (TVS) diode manufactured by AUK Corp. It is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning, and inductive load switching.
Applications
- I/O port protection
- Data line protection
- Power line protection
- Automotive electronics
- Consumer electronics
Features
- Unidirectional TVS diode
- Low clamping voltage
- Fast response time
- Surface mount package
- High surge current capability
Benefits
- Protection against voltage surges
- Improved system reliability
- Reduced equipment downtime
- Extended product lifespan
- Prevention of costly repairs
Technical Specifications
The SDZ18VWA has a reverse standoff voltage of 18V, which is the maximum voltage that can be applied without causing significant conduction. It has a low clamping voltage, which limits the voltage that the protected circuit sees during a transient event. It has a fast response time, allowing it to quickly clamp transient voltages. It is available in a surface-mount package for easy integration into circuit boards. Key specifications include peak pulse power dissipation, clamping voltage, and operating temperature range, found on the datasheet. It is RoHS compliant.