The SDZ13VG is a Transient Voltage Suppressor (TVS) diode manufactured by AUK Corp. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.
Applications
- I/O ports
- Data lines
- Power supplies
- Microcontrollers
- Sensitive electronic equipment
Features
- Unidirectional TVS diode
- Low clamping voltage
- Fast response time
- Small surface mount package
- High surge current capability
Benefits
- Protection against voltage transients
- Improved system reliability
- Reduced downtime
- Extended product lifespan
- Prevention of costly repairs
Technical Specifications
The SDZ13VG has a standoff voltage of 13V. This specifies the voltage below which the diode exhibits very low leakage current. It has a specified clamping voltage, which indicates the maximum voltage the diode will allow to pass through when subjected to a transient event. It features a peak pulse power dissipation rating, specifying its ability to withstand transient surges. The response time of a TVS diode is a critical parameter; the SDZ13VG responds very quickly. It is available in a small surface mount package for easy assembly. It's RoHS compliant. Consult the official datasheet for complete specifications, including surge current capability, clamping voltage at various surge levels, and operating temperature range.