EN
  • EN
  • DE

SBR0506MS-TR

Part No SBR0506MS-TR
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 313958-SBR0506MS-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR0506MS-TR CAD Model

Description

The SBR0506MS-TR is a Schottky Barrier Rectifier manufactured by AUK Corp. It's a surface-mount device designed for high-speed switching applications where low forward voltage drop and fast recovery times are critical. Schottky diodes are widely used in various electronic circuits due to their efficiency and performance characteristics.

Applications

  • DC-DC converters: Used as rectifiers in DC-DC converters to improve efficiency.
  • Reverse polarity protection: Protects circuits from damage due to reverse polarity connections.
  • Freewheeling diodes: Used as freewheeling diodes in inductive circuits to prevent voltage spikes.
  • Switching power supplies: Improves efficiency in switching power supplies.
  • Solar panel bypass diodes: Prevents hotspots and improves overall panel efficiency in solar panel applications.

Features

  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Surface mount package: Allows for automated assembly and compact design.
  • High surge current capability: Withstands transient current surges without damage.
  • Pb-free and RoHS compliant: Complies with environmental regulations.

Benefits

  • Improved efficiency: Reduces power losses in rectifier circuits.
  • Increased switching speed: Enables faster switching frequencies in power converters.
  • Reduced heat dissipation: Minimizes heat generation, improving system reliability.
  • Compact design: Allows for smaller and more efficient electronic devices.
  • Enhanced circuit protection: Protects circuits from reverse polarity and voltage spikes.

Additional Details

Key technical specifications of the SBR0506MS-TR that are important for circuit design include the forward voltage (Vf), reverse leakage current (Ir), maximum reverse voltage (Vr), and maximum forward current (If). These details are available in the device's datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess