EN
  • EN
  • DE

S7805PI

Part No S7805PI
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Fixed Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 308078-S7805PI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S7805PI CAD Model

Description

The S7805PI is a positive voltage regulator manufactured by AUK Corp. It is a three-terminal regulator that provides a stable 5V output voltage, making it suitable for a wide range of electronic applications. Voltage regulators are essential components that maintain a constant output voltage despite variations in input voltage or load current, ensuring the reliable operation of sensitive electronic circuits.

Applications

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers, ensuring proper operation and preventing data corruption.
  • Logic Circuit Power Supplies: Powers logic gates and other digital circuits that require a regulated 5V supply.
  • Sensor Power Supplies: Supplies a stable voltage to sensors, ensuring accurate and reliable measurements.
  • Battery Chargers: Regulates the charging voltage for batteries, preventing overcharging and extending battery life.
  • Power Supplies for Small Electronic Devices: Provides a regulated 5V supply for a variety of small electronic devices, such as toys, handheld games, and portable audio players.

Features

  • Fixed 5V Output Voltage: Provides a stable and regulated 5V output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short-Circuit Protection: Protects the regulator and the connected circuit from damage in case of a short circuit.
  • Output Transistor Safe-Area Protection: Ensures the output transistor operates within its safe operating area, preventing damage.
  • No External Components Required: Simplifies circuit design and reduces component count.

Benefits

  • Stable Output Voltage: Ensures reliable operation of electronic circuits by providing a constant output voltage.
  • Protection Against Damage: Protects the regulator and the connected circuit from damage due to thermal overload and short circuits.
  • Simplified Circuit Design: Reduces component count and board space, making it easier to design and build electronic circuits.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage regulation.
  • Improved System Reliability: Enhances system reliability by providing a stable and regulated power supply.

Additional Details

The S7805PI typically requires a heat sink to dissipate heat, especially when operating at higher input voltages or load currents. The input voltage should be at least a few volts higher than the output voltage to ensure proper regulation. The regulator is commonly available in TO-220 package. The datasheet from AUK Corp. will provide specifics on the maximum input voltage, maximum output current, operating temperature range, and thermal resistance. This regulator is frequently used in DIY electronics projects, hobbyist circuits, and industrial applications requiring a simple and reliable 5V power supply.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,389 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess