The BC846U is a surface-mount NPN bipolar junction transistor (BJT) manufactured by AUK Corp. It is designed for use in a wide variety of general-purpose amplification and switching applications. This transistor is characterized by its low collector-emitter saturation voltage and high current gain, making it suitable for applications requiring efficient and reliable performance.
Applications
- General-purpose amplification
- Switching circuits
- Driver stages
- Audio amplification
- Signal processing circuits
Features
- NPN Bipolar Junction Transistor
- Surface-mount package (SOT-323)
- Low collector-emitter saturation voltage
- High current gain (hFE)
- Low noise figure
- RoHS Compliant
Benefits
- Efficient amplification: High current gain allows for efficient amplification of signals.
- Reliable switching: Low saturation voltage ensures reliable switching performance.
- Compact design: Surface-mount package enables compact circuit designs.
- Low noise: Low noise figure contributes to cleaner signal amplification.
- Versatile application: Suitable for a wide range of general-purpose applications.
Specifications
The BC846U typically has a collector-emitter voltage (VCEO) of 65V, a collector current (IC) of 100mA, and a power dissipation of 200mW. The DC current gain (hFE) typically ranges from 200 to 450, allowing for robust amplification. The transition frequency is around 100 MHz.
As an end-of-life product, consider checking for direct replacements or newer alternatives with improved specifications and availability for new designs.