EN
  • EN
  • DE

U4311B-CFLG3

Part No U4311B-CFLG3
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384829-U4311B-CFLG3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U4311B-CFLG3 CAD Model

Description

The Atmel U4311B-CFLG3 is a single-chip ASK/FSK transmitter IC designed for various wireless applications, particularly in the automotive and industrial sectors. It integrates a complete transmitter function, minimizing the need for external components and simplifying system design. This makes it a cost-effective and space-efficient solution for remote control, keyless entry systems, and other short-range wireless communication devices. The -CFLG3 likely denotes a specific packaging or production variant of the U4311B.

Applications:

  • Remote Keyless Entry (RKE) systems in automobiles
  • Tire Pressure Monitoring Systems (TPMS)
  • Remote control systems for garage doors and gates
  • Alarm systems (car and home)
  • Wireless sensors and actuators in industrial automation
  • Low-power telemetry applications

Features:

  • Single-chip ASK/FSK transmitter
  • Frequency range: Typically operates in the 300-950 MHz range (specific frequency depends on configuration)
  • Programmable output power
  • Low current consumption
  • Crystal-controlled carrier frequency
  • Integrated PLL (Phase-Locked Loop)
  • Data rates up to 20 kbps (kilobits per second)
  • Supply voltage range: Typically 2.0V to 3.6V
  • Small package size (likely a QFN or similar small footprint package)

Benefits:

  • Reduced system cost: Integration of transmitter functions minimizes the need for external components.
  • Simplified design: Easy to integrate into existing systems due to its compact size and minimal external component requirements.
  • Low power consumption: Extends battery life in portable applications.
  • Reliable performance: Crystal-controlled carrier frequency ensures stable and accurate transmission.
  • Flexible modulation: Supports both ASK and FSK modulation schemes, allowing for adaptation to different application requirements.
  • Programmable output power: Enables optimization of transmission range and power consumption.

The U4311B-CFLG3 offers a high level of integration and flexibility, making it suitable for a wide range of wireless applications. Its low power consumption and small package size make it particularly well-suited for battery-powered devices. The -CFLG3 suffix likely indicates a specific packaging option or production revision. For detailed specifications, refer to the Atmel (now Microchip) U4311B datasheet, paying attention to any package-specific variations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess