1008CS-221XGLC Inductor
The 1008CS-221XGLC Inductor is a meticulously engineered component designed for high-performance electronic applications. Known for its reliability and efficiency, this inductor suits a wide range of electronic circuitry needs.
- Applications:
- DC-DC converters
- Power supply circuits
- Signal filtering
- RF circuits
- Telecommunications equipment
- Features and Benefits:
- Compact Size: Fits into small and limited spaces in advanced electronic devices.
- High Inductance: Ensures effective energy storage and conversion.
- Low DCR: Reduces energy losses, enhancing overall circuit efficiency.
- Additional Details:
- Operating Temperature: -40°C to +125°C, allowing for use in a wide range of environments.
- Saturation Current: Designed to handle significant current loads without saturation, ensuring robust performance.