EN
  • EN
  • DE

U2604B-A

Part No U2604B-A
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384731-U2604B-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2604B-A CAD Model

Description

The Atmel U2604B-A is a sophisticated PLL (Phase-Locked Loop) frequency synthesizer designed for use in various communication systems. This integrated circuit offers precise frequency generation and control, essential for applications requiring stable and accurate radio frequency signals.

Applications

  • Cordless Telephones
  • Wireless Communication Devices
  • Radio Transmitters and Receivers
  • Frequency Hopping Systems
  • Test and Measurement Equipment

Features

  • Low Phase Noise: Ensures a clean and stable output signal.
  • Wide Frequency Range: Supports a broad spectrum of frequencies.
  • Programmable Divider: Allows for flexible frequency scaling.
  • Low Power Consumption: Optimizes energy efficiency for portable devices.
  • Single-Ended Output: Simplifies integration with other components.
  • Phase Detector: High performance phase detector integrated.
  • On-Chip Loop Filter: Reduces external component count.

Benefits

  • Improved Signal Quality: Low phase noise enhances the clarity and reliability of transmitted and received signals.
  • Versatile Frequency Generation: Programmable dividers enable the generation of various frequencies from a single reference.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered applications.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Simplified Design: Single-ended output facilitates easier integration into existing systems.

Additional Details

The U2604B-A typically operates from a supply voltage of 3V to 5V. The operating temperature range is generally -40°C to +85°C. It supports various modulation schemes. The device is available in a small outline package (SOP), facilitating compact designs.

Further technical specifications would include details on the exact frequency range supported, phase noise performance at specific frequencies, and the programming interface used for configuring the divider. Consult the Atmel datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $2.8677
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess