EN
  • EN
  • DE

ATTINY25V

Part No ATTINY25V
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with 2/4/8K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149631-ATTINY25V
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian ATTINY25V CAD Model

Description

The ATTINY25V is a low-power 8-bit Microcontroller based on the AVR enhanced RISC architecture. Manufactured by Atmel (now Microchip Technology), it's designed for applications where small size, low power consumption, and efficient performance are critical. It offers a flexible and cost-effective solution for a wide range of embedded control tasks.

Applications:

  • Remote Controls: Used in remote controls for controlling TVs, air conditioners, and other electronic devices.
  • Small Sensors: Employed in small sensor nodes for environmental monitoring and data collection.
  • Lighting Control: Integrated into LED drivers and lighting control systems for dimming and color adjustment.
  • Toys and Games: Utilized in electronic toys and games for controlling interactive features and sound effects.
  • Wearable Devices: Found in wearable devices for fitness tracking and health monitoring.

Features:

  • AVR Architecture: Based on the AVR enhanced RISC architecture, providing efficient performance.
  • 2 KB Flash Memory: Includes 2 KB of in-system self-programmable flash memory.
  • 128 Bytes EEPROM: Features 128 bytes of EEPROM for non-volatile data storage.
  • 128 Bytes SRAM: Includes 128 bytes of SRAM for data manipulation.
  • 6 Programmable I/O Lines: Offers 6 programmable I/O lines for interfacing with peripherals.
  • 8-bit Timer/Counter: Includes an 8-bit timer/counter with PWM channels.
  • Analog Comparator: Features an on-chip analog comparator.
  • Low Power Consumption: Designed for low power operation with various sleep modes.

Benefits:

  • High Performance: AVR architecture provides efficient execution of instructions.
  • Flexible Memory Options: Offers a combination of flash, EEPROM, and SRAM for versatile data storage.
  • Versatile I/O: Programmable I/O lines allow for interfacing with various peripherals.
  • PWM Capabilities: Timer/counter with PWM channels enables precise control of output signals.
  • Low Power: Low power consumption extends battery life in portable applications.
  • Compact Size: Small package size allows for integration into compact devices.

Additional Details:

The ATTINY25V operates over a wide voltage range, typically from 1.8V to 5.5V. It supports various clock sources, including internal and external oscillators. Its small size and low power consumption make it ideal for battery-powered applications. Given its 'END-OF-LIFE' status, sourcing this specific part may be challenging.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess