EN
  • EN
  • DE

RF7307TR13

Part No RF7307TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293841-RF7307TR13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7307TR13 CAD Model

Description

The RF7307TR13 is a high-performance front-end module (FEM) designed for WLAN applications in the 2.4 GHz band. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch (T/R switch) into a single compact package. This integration simplifies the design and reduces the board space required for WLAN front-end circuitry.

Applications:

  • Wireless routers: Used to enhance the transmit power and receive sensitivity in wireless routers operating in the 2.4 GHz band.
  • Wireless access points: Implemented in wireless access points to improve signal range and data throughput.
  • IoT devices: Suitable for various IoT devices that require reliable Wi-Fi connectivity.
  • Mobile devices: Integrated into smartphones and tablets to boost Wi-Fi performance.
  • Wireless repeaters: Employed in wireless repeaters to extend the coverage area of a wireless network.

Features:

  • Integrated PA, LNA, and T/R switch: Reduces external component count and simplifies design.
  • High transmit power: Provides sufficient output power for extended range and robust signal strength.
  • Low noise figure: Improves receiver sensitivity, allowing for better signal reception in noisy environments.
  • Compact package: Facilitates easy integration into small form factor devices.
  • 2.4 GHz band operation: Specifically designed for WLAN applications in the 2.4 GHz ISM band.

Benefits:

  • Improved Wi-Fi performance: Enhances transmit power and receive sensitivity for better overall Wi-Fi performance.
  • Simplified design: The integrated module reduces the complexity of the front-end design.
  • Reduced board space: Compact package allows for smaller and more efficient designs.
  • Lower system cost: Integration can lead to lower overall system cost compared to discrete component solutions.
  • Increased reliability: Integration reduces the number of solder joints, improving overall system reliability.

Additional Details:

The RF7307TR13 is typically supplied in a small QFN package. It requires a supply voltage in the range of 3.0V to 5.0V. The specific transmit power and noise figure will depend on the exact operating conditions. The module is designed to meet the requirements of IEEE 802.11b/g/n standards. It features integrated matching networks for optimal performance. The power amplifier is typically a GaAs HBT or pHEMT design to provide high efficiency and linearity. The low noise amplifier utilizes silicon or GaAs technology to achieve low noise performance and minimal power consumption. The integrated switch is designed to handle high power levels and low insertion loss.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3538 $58.3770
400+ $0.2904 $116.1600
620+ $0.2813 $174.4060
850+ $0.2723 $231.4550
1,100+ $0.2631 $289.4100
1,470+ $0.2359 $346.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 447 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess