EN
  • EN
  • DE

ATTINT10-TSHR

Part No ATTINT10-TSHR
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818075-ATTINT10-TSHR
Ultra Librarian 3D Model Ultra Librarian ATTINT10-TSHR CAD Model

Description

The ATTINY10-TSHR is a low-power, high-performance 8-bit AVR® RISC-based microcontroller, featuring 1KB of Flash memory, 32 bytes of SRAM, 64 bytes of EEPROM, and a 4-channel, 10-bit ADC. Manufactured by Microchip (formerly Atmel), this device is designed for applications requiring minimal footprint and low power consumption.

Applications:

  • Simple Sensor Interfaces: Suitable for interfacing with basic sensors and transmitting data.
  • Small Motor Control: Used in controlling small DC motors and other actuators.
  • LED Lighting Control: Ideal for implementing basic LED dimming and control functions.
  • Button and Switch Monitoring: Monitors the state of buttons and switches in user interfaces.
  • Low-Power Remote Controls: Can be used in remote controls where power efficiency is critical.

Features:

  • High-Performance, Low-Power AVR® 8-Bit Microcontroller: Provides a balance of performance and power efficiency.
  • Advanced RISC Architecture: Offers a streamlined instruction set for efficient code execution.
  • 1KB of In-System Self-Programmable Flash Memory: Allows for easy reprogramming and updates.
  • 64B EEPROM: Provides non-volatile storage for configuration parameters and data logging.
  • 32B SRAM: Offers volatile memory for temporary data storage.
  • Four I/O Lines: Provides flexible connectivity to external devices.
  • 4-channel, 10-bit ADC: Enables analog signal measurement with reasonable accuracy.
  • On-chip Oscillator: Eliminates the need for an external oscillator in many applications.
  • Power-down and Standby Modes: Reduces power consumption when the device is idle.

Benefits:

  • Compact Size: Extremely small package allows for integration into space-constrained applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy to Program: Uses the AVR instruction set, which is widely supported and well-documented.
  • Cost-Effective: Provides a low-cost solution for simple embedded control applications.
  • Versatile: Can be used in a wide range of simple control and monitoring applications.

Additional Details:

The ATTINY10-TSHR typically operates at a clock speed of up to 12 MHz. It is available in a TSOT-6 package. The operating voltage range is 1.8V to 5.5V. It includes a programmable watchdog timer to prevent system lockups. The device is suitable for applications where simplicity and low power consumption are paramount.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess