EN
  • EN
  • DE

ATF1502ASV

Part No ATF1502ASV
Manufacturer Atmel
Catalog END - OF - LIFE
Description Highperformance EEPROM CPLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149132-ATF1502ASV
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Commercial
Ultra Librarian 3D Model Ultra Librarian ATF1502ASV CAD Model

Description

The ATF1502ASV is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Atmel's ATF15xx family. It offers a versatile solution for implementing a wide range of digital logic functions. Its high speed and low power consumption make it well-suited for various applications, including embedded systems and programmable logic controllers.

Applications:

  • Embedded Systems: Used in embedded systems for implementing custom logic functions and control algorithms.
  • Programmable Logic Controllers (PLCs): Employed in PLCs for controlling industrial processes and automation systems.
  • Interface Controllers: Integrated into interface controllers for managing communication between different devices and systems.
  • Address Decoding: Used for address decoding in memory systems and peripheral devices.
  • Glue Logic: Implements glue logic to connect different components and subsystems within a system.

Features:

  • High Performance: Offers high-speed operation for demanding applications.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for easy updates and modifications.
  • Flexible Architecture: Features a flexible architecture that can be configured to implement various logic functions.
  • Global Routing Resources: Provides ample global routing resources for complex designs.
  • Input/Output (I/O) Pins: Offers a large number of I/O pins for connecting to external devices.

Benefits:

  • Design Flexibility: Offers significant design flexibility, enabling the implementation of custom logic functions.
  • Fast Time-to-Market: Allows for rapid prototyping and development, reducing time-to-market.
  • Reduced System Cost: Reduces system cost by integrating multiple logic functions into a single device.
  • Improved Performance: Enhances system performance by implementing critical logic functions in hardware.
  • Easy Updates: In-system programmability simplifies updates and modifications.

Additional Details:

The ATF1502ASV features a hierarchical architecture consisting of macrocells, logic expanders, and global routing resources. The macrocells are configurable to implement various logic functions, including AND, OR, XOR, and flip-flops. The logic expanders provide additional logic resources for complex designs. The global routing resources allow for connecting different parts of the device. The device supports various programming languages, including VHDL and Verilog. Due to its end-of-life status, consider replacement options and ensuring compatibility. Newer CPLDs may offer enhanced features and performance.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess