The ATA6624 is a CAN (Controller Area Network) transceiver produced by Atmel, designed for reliable communication in automotive and industrial applications. It acts as an interface between the CAN protocol controller and the physical bus, enabling nodes to exchange data efficiently and securely. The ATA6624 is engineered to meet the stringent requirements of automotive environments, providing robust performance and protection against electrical disturbances.
Applications:
- Automotive body electronics (e.g., door control, lighting)
- Engine management systems
- Industrial control networks
- Diagnostic systems for CAN-based networks
- Agricultural machinery
Features:
- Compliant with ISO 11898-2 standard for high-speed CAN communication
- Supports data rates up to 1 Mbit/s
- Low power consumption in sleep mode with wake-up capability
- Integrated termination resistor (selectable)
- Short-circuit protection on CAN bus pins
- Overtemperature protection
- Under-voltage lockout
- Optimized for 12V and 24V systems
Benefits:
- Ensures reliable and robust communication in harsh environments
- Reduces system complexity with integrated termination resistor
- Protects against electrical faults and thermal overload
- Minimizes power consumption in idle states
- Facilitates easy integration into existing CAN networks
- Enhances system safety and longevity
Additional Details:
The ATA6624 is designed to operate within a wide voltage range, typically between 4.5V and 5.5V, accommodating the variations in automotive power systems. Its low power consumption in sleep mode is essential for battery-powered applications. The selectable integrated termination resistor simplifies board design and reduces the number of external components needed. The device's protection features, including short-circuit and overtemperature protection, safeguard the transceiver and the connected CAN network from damage. It is commonly available in surface-mount packages such as SOIC, facilitating automated assembly processes. Conformance to the ISO 11898-2 standard ensures interoperability with other CAN devices, making it suitable for a wide range of automotive and industrial applications. As an EOL part, sourcing this component might be problematic.