EN
  • EN
  • DE

AT97SC3203-X9A10

Part No AT97SC3203-X9A10
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1324+
Reference case SSOP
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 709535-AT97SC3203-X9A10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT97SC3203-X9A10 CAD Model

Description

The AT97SC3203-X9A10 is a Trusted Platform Module (TPM) security IC manufactured by Atmel. This device is designed to enhance system security by providing hardware-based cryptographic functions and secure storage for sensitive data such as keys and certificates. It adheres to the TPM 1.2 standard and is commonly used in computers, embedded systems, and other devices requiring a high level of security.

Applications:

  • Personal Computers: Enhances security features such as secure boot, disk encryption, and user authentication.
  • Embedded Systems: Provides secure storage and cryptographic functions for embedded devices.
  • Network Devices: Secures network devices such as routers and switches by providing secure key storage and authentication.
  • Industrial Control Systems: Protects sensitive data and control systems from unauthorized access.
  • Automotive Electronics: Secures automotive systems and protects against tampering.

Features:

  • TPM 1.2 Compliant: Adheres to the Trusted Platform Module (TPM) 1.2 specification.
  • Secure Key Storage: Provides secure storage for cryptographic keys, certificates, and other sensitive data.
  • Cryptographic Functions: Supports a range of cryptographic algorithms including RSA, SHA-1, and AES.
  • Hardware-Based Security: Offers hardware-based security features that protect against software-based attacks.
  • Secure Boot: Enables secure boot processes to prevent unauthorized software from running on the system.
  • Authentication: Provides secure authentication mechanisms to verify the identity of users and devices.

Benefits:

  • Enhanced Security: Improves system security by providing hardware-based cryptographic functions and secure storage.
  • Protection Against Tampering: Protects against unauthorized access and tampering.
  • Secure Data Storage: Ensures that sensitive data is stored securely and protected from unauthorized access.
  • Improved Authentication: Provides stronger authentication mechanisms to verify the identity of users and devices.
  • Compliance: Helps systems comply with security standards and regulations.

Additional Details:

The AT97SC3203-X9A10 is typically available in a small form factor package, such as a TSSOP (Thin Shrink Small Outline Package). It communicates with the host system via a standard interface, such as LPC (Low Pin Count). The device requires a power supply voltage, typically 3.3V. It includes features such as anti-tampering mechanisms to protect against physical attacks. Its robust design and adherence to the TPM standard make it a reliable choice for security-critical applications.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess