EN
  • EN
  • DE

AT90PWM81-16ME

Part No AT90PWM81-16ME
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit AVR Microcontroller with 8K Bytes In- System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148888-AT90PWM81-16ME
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT90PWM81-16ME CAD Model

Description

The AT90PWM81-16ME is an 8-bit AVR microcontroller specifically designed for Pulse Width Modulation (PWM) applications. Manufactured by Atmel, this microcontroller is optimized for motor control, lighting control, and power supply applications, utilizing its enhanced PWM capabilities. The -16ME likely refers to a clock speed of 16MHz. However, it is categorized as END-OF-LIFE, so its availability is limited.

Applications:

  • Motor Control: Used in controlling the speed and direction of DC motors and stepper motors.
  • Lighting Control: Employed in dimming and controlling the brightness of LEDs and other lighting elements.
  • Power Supply: Utilized in creating and controlling switching power supplies.
  • Battery Charging: Implemented in battery charging circuits to regulate charging current and voltage.

Features:

  • AVR Core: Based on the efficient AVR RISC architecture.
  • Enhanced PWM Controller: Features dedicated PWM channels with high resolution and flexible configuration.
  • On-Chip ADC: Includes an Analog-to-Digital Converter for analog signal acquisition.
  • Timers/Counters: Offers multiple timers and counters for timing and counting functions.
  • UART Communication: Supports serial communication using UART.
  • SPI Interface: Provides SPI interface for communicating with peripheral devices.
  • Internal Oscillator: Features an internal oscillator, reducing the need for external components.

Benefits:

  • Optimized for PWM: Dedicated PWM controller simplifies and enhances PWM-based applications.
  • High Resolution PWM: Enables precise control in motor control and lighting applications.
  • Integrated ADC: Allows for easy acquisition of analog signals, such as voltage and current feedback.
  • Energy Efficiency: AVR architecture provides excellent performance with low power consumption.

Additional Details:

The AT90PWM81-16ME is typically programmed using languages like C or assembly. Its PWM channels can be configured for different modes of operation, such as phase-correct PWM and fast PWM. The microcontroller's timers/counters can be used to generate PWM signals or to measure pulse widths. The ADC can be used to read analog sensor data, allowing the microcontroller to react to changes in the environment. Due to its end-of-life status, designers should seek newer alternatives for new projects that utilize microcontrollers with PWM capabilities, but existing systems may still require it for maintenance and repair.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess