EN
  • EN
  • DE

AT89S2051-24SI

Part No AT89S2051-24SI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with 2K/4K Bytes Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148847-AT89S2051-24SI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89S2051-24SI CAD Model

Description

The Atmel AT89S2051-24SI is a low-power 8-bit CMOS microcontroller based on the 8051 architecture. It features 2K bytes of in-system programmable Flash memory, 128 bytes of RAM, 15 I/O lines, two 16-bit timer/counters, a 6-source, 4-level interrupt structure, a full duplex UART, on-chip oscillator and clock circuitry. It is designed for cost-sensitive applications needing moderate processing power and low power consumption.

Applications

  • Small embedded systems
  • Toy and game controllers
  • Low-end consumer electronics
  • Remote controls
  • Security devices

Features

  • Compatible with MCS-51 Products
  • 2K Bytes of In-System Programmable (ISP) Flash Memory
  • Endurance: 1,000 Write/Erase Cycles
  • Full Static Operation: 0 Hz to 24 MHz
  • 128 x 8-bit Internal RAM
  • 15 Programmable I/O Lines
  • Two 16-bit Timer/Counters
  • Six Interrupt Sources
  • Programmable UART Serial Channel
  • Direct LED Drive Outputs
  • On-chip Oscillator and Clock Circuitry
  • Power-down Mode Improves Power Savings

Benefits

  • Compact size: Suitable for space-constrained applications.
  • Low cost: Provides an economical solution for embedded control.
  • In-system programmability: Facilitates easy firmware updates and customization.
  • Low power consumption: Ideal for battery-powered devices.
  • Easy to use: Based on the familiar 8051 architecture.

Additional Details

The AT89S2051-24SI operates from 0 Hz to 24 MHz. It is packaged in a 20-pin PDIP, SOIC, or TSSOP. The UART allows for serial communication, and the direct LED drive outputs simplify interfacing with LED displays. The on-chip oscillator eliminates the need for external clock components. The device is now end-of-life.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess