The AT59C11-10PC is a CMOS Erasable Programmable Read-Only Memory (EPROM) device from Atmel. It's designed to provide non-volatile storage for program code and data in a variety of embedded systems applications. The device offers a cost-effective solution for storing firmware and other critical information.
Applications
- Embedded Systems
- Microcontroller Program Storage
- Industrial Control Systems
- Consumer Electronics
- Data Logging
Features
- 16K (2K x 8) CMOS EPROM
- Fast Access Time: 100 ns
- Low Power Consumption
- Single 5V Power Supply
- TTL Compatible Inputs and Outputs
- Three-State Output Buffers
- Available in DIP Package
Benefits
- Non-Volatile Storage: Retains data even when power is removed.
- Fast Access Time: Enables quick retrieval of stored information.
- Low Power Consumption: Suitable for battery-powered applications.
- Easy Programming: Can be erased and reprogrammed using a UV EPROM eraser.
- TTL Compatibility: Simplifies interfacing with other digital circuits.
- Cost-Effective: Provides a reliable and affordable memory solution.
Additional Details
The AT59C11-10PC is a 16K-bit (2048 x 8) CMOS EPROM device fabricated using Atmel's advanced CMOS technology. It operates on a single 5V power supply and features TTL compatible inputs and outputs for easy integration with other digital components. The device offers a typical access time of 100 ns, making it suitable for applications requiring fast memory access. The AT59C11-10PC is packaged in a DIP package, which is easy to handle and solder. The EPROM can be erased using ultraviolet light through a quartz window on the top of the package and reprogrammed using a suitable EPROM programmer.