EN
  • EN
  • DE

DS3610B+TRL

Part No DS3610B+TRL
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254080-DS3610B+TRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3610B+TRL CAD Model

Description

The DS3610B+TRL from Maxim Integrated is a highly sophisticated secure microprocessor supervisor designed to enhance the reliability and security of system hardware. This compact and efficient component is an essential addition to any system that requires robust protection against power failures, low battery conditions, and other anomalies that can lead to data corruption or system malfunctions.

Key Features and Benefits

  • Power Supply Monitoring: The DS3610B+TRL continuously monitors the power supply voltage levels, ensuring that the system operates within the specified voltage range. It provides accurate power-fail warnings, allowing the system to execute proper shutdown procedures, thus preventing data loss or corruption.
  • Battery Backup Control: This device seamlessly switches to battery backup when the main power supply fails, ensuring uninterrupted operation and data retention. It also monitors the battery status, alerting the system in case of low battery, enabling timely maintenance or replacement.
  • Chip-Enable Gating: With its chip-enable gating feature, the DS3610B+TRL can isolate the microprocessor from other system components during power-up, power-down, or brownout conditions. This protects the processor and the system memory from erratic operation that could lead to system crashes or data corruption.
  • Watchdog Timer: The integrated watchdog timer serves as an additional layer of protection by monitoring system operation. If the system becomes unresponsive or deviates from normal operation, the watchdog timer can initiate a system reset, aiding in the recovery of the system to a known state.
  • High Integration: By integrating multiple supervisory functions into a single package, the DS3610B+TRL saves valuable board space and simplifies system design, making it an ideal choice for compact and complex applications.

Applications

The DS3610B+TRL is suitable for a wide range of applications that demand high levels of system integrity and security. These include industrial control systems, telecommunications equipment, data servers, and any other systems where data and operational reliability are of paramount importance.

Overall, Maxim Integrated's DS3610B+TRL provides a comprehensive solution for system supervision, ensuring that your hardware operates reliably and securely, even under adverse conditions. Its advanced features and robust design make it an indispensable component for safeguarding critical system functions.

You May Also Be Interested in

NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Shindengen
Lowest to $8.3160
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess