EN
  • EN
  • DE

AT49LV001N-70VI

Part No AT49LV001N-70VI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 1-Megabit 128K x 8 Single 2.7-Volt Battery-Voltage Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148659-AT49LV001N-70VI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49LV001N-70VI CAD Model

Description

The AT49LV001N-70VI is a 1-megabit Flash memory from Atmel, part of their low-voltage flash series. Organized as 128K x 8, this memory device provides fast access times with low power consumption. The 70VI indicates 70ns access time. The low-voltage operation makes it ideal for battery-powered or low-power embedded applications.

Applications:

  • Low-Power Embedded Systems: Ideal for use in systems where power consumption is a primary concern.
  • Portable Devices: Used in devices such as mobile phones, PDAs, and handheld gaming consoles.
  • Data Logging: Suitable for applications that require non-volatile data storage with low power usage.
  • Battery-Powered Equipment: Commonly used in devices such as remote sensors and portable medical equipment.
  • Consumer Electronics: Can be found in various consumer electronics products requiring compact and efficient memory solutions.

Features:

  • Fast Access Time: Offers a 70 ns access time, enabling rapid data retrieval and execution.
  • Low Voltage Operation: Operates on a low voltage supply, minimizing power consumption.
  • Sector Erase: Includes sector erase capability, allowing individual memory sectors to be erased.
  • Program/Erase Cycle Endurance: Provides a high program/erase cycle endurance.
  • Data Retention: Ensures long-term data retention, maintaining data integrity over extended periods.
  • JEDEC Standard Packages: Available in industry-standard packages for ease of integration.

Benefits:

  • Power Efficiency: Reduces overall power consumption, extending battery life in portable devices.
  • Quick Performance: Ensures fast and efficient operation, improving system responsiveness.
  • Reliable Storage: Offers reliable non-volatile data storage with robust data retention capabilities.
  • Flexible Memory Management: Enables efficient memory management with sector erase capability.
  • Easy Implementation: Facilitates easy integration into existing systems with standard packaging options.

Additional Details:

The AT49LV001N-70VI is designed to meet the demands of modern low-power embedded systems. Its fast access times and sector erase architecture make it a versatile solution for a range of applications. The device’s low voltage operation helps to reduce power consumption, making it a preferred choice for portable and battery-powered devices.

Technical Specifications:

  • Memory Size: 1 Mbit (128 KB)
  • Organization: 128K x 8
  • Access Time: 70 ns
  • Supply Voltage: Low Voltage (e.g., 3V or 3.3V)
  • Operating Temperature: -40°C to +85°C
  • Package: TSOP, SOIC

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess