The AT49F1025-90JC is a 1-Megabit (128K x 8 or 64K x 16) Flash Memory device from Atmel (now Microchip Technology). It is designed for applications that require non-volatile storage of code or data, combining high density with fast access times.
Applications
- Storage of embedded system firmware
- Boot code storage in various applications
- Data storage for portable electronics
- Microcontroller program memory
- Industrial control systems and equipment
Features
- 1-Megabit (128K x 8/64K x 16) CMOS Flash Memory
- Fast Access Time: 90 ns
- Single 5V Power Supply Operation
- Sector Erase Architecture
- Automatic Write Timing
- Endurance: 10,000 Write/Erase Cycles
- CMOS Low Power Consumption
Benefits
- Non-volatile storage retains data even when power is off.
- Fast access time facilitates rapid data retrieval.
- Single power supply simplifies system design.
- Sector erase architecture enables efficient memory management.
- Automatic write timing simplifies the programming process.
- High endurance rating ensures data reliability over time.
- Low power consumption is suitable for battery-powered devices.
Additional Details
The AT49F1025-90JC operates using a single 5V power supply. Its fast access time ensures quick data access, critical for many applications. The sector erase architecture provides a means to selectively erase blocks of memory, optimizing the use of the device's storage capacity. Automatic write timing reduces the complexity of programming. A high endurance rating contributes to the device's long-term reliability. The device's CMOS construction results in low power consumption, making it suitable for battery-operated systems. It's commonly used to store firmware, boot code, and data in embedded applications.