EN
  • EN
  • DE

UCC3809PWTR-1

Part No UCC3809PWTR-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 15V
Supply Voltage - Operating 8 V to 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-TSSOP
Mounting Surface Mount
Win Source Part Number 004692-UCC3809PWTR-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3809PWTR-1 CAD Model

Description

UCC3809PWTR-1 Low-Power BiCMOS Current-Mode PWM Controller

The UCC3809PWTR-1 is a versatile PWM (Pulse Width Modulation) controller chip designed by Texas Instruments for efficient power supply applications. This controller is part of the UCC3809 family and is specifically engineered to offer low-power solutions for a wide range of power conversion tasks.

Key Features:

  • Adjustable Operating Frequency: The UCC3809PWTR-1 allows for an adjustable switching frequency from 10 kHz to 1 MHz, providing flexibility to designers to optimize their power supply for efficiency or for component size.
  • BiCMOS Technology: Utilizing BiCMOS construction, this controller offers the perfect blend of low power consumption and robust performance, ensuring reliability and longevity in various applications.
  • Current-Mode Control: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and easier loop compensation compared to voltage-mode control.
  • Low Startup and Operating Current: The device features a low startup current of typically 0.5 µA and an operating current of typically 2.5 mA, making it an excellent choice for energy-sensitive designs.
  • Trimmed Oscillator Discharge Current: This feature helps in achieving consistent frequency settings, which is crucial for stable power supply operation.
  • Automatic Feed-Forward Compensation: This function helps in maintaining stable operation over a wide range of input voltages.
  • Soft Start: The UCC3809PWTR-1 includes a soft-start feature that limits inrush current during startup, which is beneficial for system reliability.

Applications:

  • AC-DC Converters
  • DC-DC Converters
  • Offline Power Supplies
  • Telecommunication Power Supplies
  • Portable Electronics

The UCC3809PWTR-1 is available in a TSSOP-8 package, ensuring a compact footprint on the PCB. Its advanced features and flexibility make it a go-to PWM controller for designers looking to create efficient, low-power, and reliable power supply systems. Whether you're designing an off-line power converter or a simple DC-to-DC converter, the UCC3809PWTR-1 from Texas Instruments provides the performance and features necessary for a wide range of power management applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0520 $51.3000
60+ $1.6837 $101.0220
92+ $1.6311 $150.0612
127+ $1.5785 $200.4695
164+ $1.5259 $250.2476
220+ $1.3680 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,960 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess