EN
  • EN
  • DE

AT49BV040A-70JC

Part No AT49BV040A-70JC
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817957-AT49BV040A-70JC
Ultra Librarian 3D Model Ultra Librarian AT49BV040A-70JC CAD Model

Description

The AT49BV040A-70JC is a 4-megabit (512K x 8) Flash Memory device from Atmel (now Microchip Technology). Flash memory is a type of non-volatile memory that can be electrically erased and reprogrammed. This particular device is known for its fast access time and low power consumption.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and set-top boxes for storing program code and data.
  • Industrial Control: Employed in industrial control systems for storing operating parameters and program instructions.
  • Networking Equipment: Used in routers, switches, and modems to store firmware and configuration settings.
  • Automotive Applications: Utilized in automotive electronics for storing engine control unit (ECU) software and other critical data.

Features:

  • Fast Access Time: 70ns access time for quick data retrieval.
  • Single 3V Supply: Operates on a single 3V power supply for low power consumption.
  • Sector Erase Architecture: Allows for selective erasure of memory sectors.
  • Automatic Write Protection: Provides protection against accidental data corruption during power loss.
  • JEDEC Standard Flash: Conforms to JEDEC standards for compatibility.

Benefits:

  • High Performance: Fast access time enables quick and efficient operation.
  • Low Power Consumption: 3V operation reduces power consumption, making it suitable for portable devices.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory management.
  • Data Security: Automatic write protection ensures data integrity.
  • Easy Integration: JEDEC standard compliance simplifies integration into existing systems.

Additional Details:

The AT49BV040A-70JC is available in a JEDEC standard package. The 70 in the part number indicates the access time (70ns), and the JC typically refers to the package type. It features a sector erase architecture, which allows individual sectors of the memory to be erased and reprogrammed without affecting other sectors. The device also includes automatic write protection to prevent accidental data corruption during power loss or voltage fluctuations. This flash memory device is ideal for applications requiring fast access times, low power consumption, and reliable data storage.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess