EN
  • EN
  • DE

AT45DB041-RC

Part No AT45DB041-RC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 4-Megabit 2.7-volt Only Serial DataFlash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148485-AT45DB041-RC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT45DB041-RC CAD Model

Description

The AT45DB041-RC is a 4-Megabit Serial DataFlash memory device from Atmel. It is organized as 2048 pages of 256 bytes each. It employs a SPI (Serial Peripheral Interface) for communication, making it compatible with a wide range of microcontrollers. The device features low power consumption and supports both page write and continuous array read operations. Its primary application lies in non-volatile data storage requiring frequent updates and reliable data retention.

Applications

  • Data Logging: Recording sensor data, system logs, and other data in industrial control systems and embedded devices.
  • Audio Storage: Storing voice recordings and audio samples in portable audio recorders.
  • Image Storage: Storing small images and graphics in digital cameras and other imaging devices.
  • Configuration Data Storage: Saving system settings, configuration parameters, and user preferences in electronic equipment.
  • Firmware Storage: Storing embedded firmware and boot code in microcontrollers and embedded systems.

Features

  • 4-Megabit Density: Offers 4,194,304 bits of non-volatile storage capacity.
  • Serial Peripheral Interface (SPI): Utilizes a standard SPI interface for communication with microcontrollers.
  • Page Write Mode: Supports rapid page write operations for efficient data storage.
  • Continuous Array Read: Enables fast sequential data retrieval from the entire memory array.
  • Low Power Consumption: Minimizes power requirements for battery-powered applications.
  • Dual Buffers: Provides two SRAM data buffers that allow receiving data while a page is being programmed.

Benefits

  • Versatile Storage: Suitable for storing data, code, and configuration parameters.
  • Efficient Data Transfer: SPI interface facilitates fast and reliable data transfer.
  • Simplified System Design: Reduces the complexity of interfacing with microcontrollers.
  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.
  • Cost-Effective Solution: Offers a competitive storage option for embedded systems.
  • Reliable Data Retention: Provides long-term data retention for critical data storage.

Additional Details

The AT45DB041-RC operates within a specific voltage range (refer to the datasheet) and supports different SPI modes. It includes features such as hardware data protection and software data protection to prevent accidental data corruption. The device is available in a variety of packages including SOIC and TSSOP. Due to the 'END-OF-LIFE' status of this part, it is essential to evaluate alternatives for new designs. External pull-up resistors on the SPI lines may be required depending on the microcontroller being used. Data transfer rates and power consumption are key considerations when selecting this memory for a particular application.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess