EN
  • EN
  • DE

AT45D041-JI

Part No AT45D041-JI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 4-Megabit 5-volt Only Serial DataFlash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148452-AT45D041-JI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT45D041-JI CAD Model

Description

The AT45D041-JI is a 4-Megabit Serial DataFlash manufactured by Atmel (now Microchip Technology). It features a flexible architecture combining the advantages of traditional EEPROM and SRAM, offering high-speed read and write capabilities along with non-volatile data storage.

Applications

  • Data Logging
  • Audio Storage
  • Image Storage
  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment

Features

  • 4-Megabit Density: Provides 4,194,304 bits of storage.
  • Serial Interface: Uses a serial interface (SPI) for communication, reducing pin count.
  • Continuous Read Capability: Supports continuous read operations for efficient data transfer.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Two SRAM Data Buffers: Includes two SRAM data buffers for high-speed data transfer and manipulation.
  • Page Erase/Write: Supports page erase and write operations for efficient memory management.
  • Software Data Protection: Offers software data protection features to prevent accidental data corruption.
  • Self-Timed Programming Cycle: Simplifies programming with a self-timed programming cycle.

Benefits

  • High-Speed Data Transfer: Enables fast data transfer rates through the serial interface and SRAM buffers.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Pin Count: Simplifies board layout and reduces system cost due to the serial interface.
  • Efficient Memory Management: Page erase/write operations optimize memory usage.
  • Data Protection: Protects data from accidental corruption.
  • Easy Integration: Simple interface and programming cycle facilitate easy integration into embedded systems.

Additional Details

The AT45D041-JI operates over a specified temperature range. It requires a single power supply voltage. The SPI interface typically operates at clock speeds up to a certain maximum frequency. This DataFlash memory is often used in applications where moderate storage capacity and fast data transfer rates are required. Due to being an end-of-life component, designers often look for replacement using more modern Flash memory devices.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess