Analog Devices Inc. OP07DH Precision Operational Amplifier
The OP07DH from Analog Devices Inc. is a high-precision operational amplifier that has set industry standards for precision and reliability. This operational amplifier is a direct replacement for the 709C, LM201, MC1439, and 748 in most applications. The OP07DH is known for its low offset voltage and drift, making it an ideal choice for applications requiring precise signal amplification.
The OP07DH features a low input bias current, which helps to minimize errors in high-impedance circuits. With its high gain and wide bandwidth, the OP07DH provides excellent performance in a variety of applications, including active filters, voltage and current measurement systems, and precision instrumentation. The device operates over a wide range of power supply voltages, from ±3 V to ±18 V, providing flexibility in both single and dual supply operations.
Built with a hermetically sealed package, the OP07DH ensures reliable operation in harsh environments and is suitable for military and aerospace applications. The operational amplifier boasts a low noise level, contributing to a clean and accurate signal amplification. Its high common-mode rejection ratio (CMRR) and low input offset voltage contribute to its ability to maintain signal fidelity by reducing errors and interference.
The OP07DH's design includes a trimmed laser wafer that significantly reduces input offset voltage, which allows for better performance in high-precision circuits. Additionally, the device's long-term voltage stability and low thermal drift ensure consistent performance over time and varying temperature conditions, respectively.
With its robust design and exceptional precision, the OP07DH from Analog Devices Inc. is an excellent choice for engineers and designers who require an operational amplifier that can deliver consistent, high-accuracy performance. Whether it is used in scientific instruments, process control systems, or any other precision signal processing application, the OP07DH stands out as a reliable and high-quality component.
Key Features:
- Ultra-low offset voltage: 75 µV max
- Low input bias current: ±4 nA
- High gain: 200 V/mV min
- Wide power supply range: ±3 V to ±18 V
- Low noise: 0.6 µV p-p
- High CMRR: 106 dB min
- Hermetically sealed package
- Direct replacement for many standard operational amplifiers