EN
  • EN
  • DE

AT32UC3C264EGS-Z2ZR

Part No AT32UC3C264EGS-Z2ZR
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817946-AT32UC3C264EGS-Z2ZR
Ultra Librarian 3D Model Ultra Librarian AT32UC3C264EGS-Z2ZR CAD Model

Description

The AT32UC3C264EGS-Z2ZR is a 32-bit microcontroller from Microchip (formerly Atmel), based on the AVR32 UC3 architecture. It's designed for applications requiring high performance, connectivity, and advanced features. This microcontroller integrates various peripherals, making it suitable for a broad range of embedded systems.

Applications

  • Industrial automation
  • Motor control
  • Networking devices
  • Consumer electronics
  • Medical devices
  • Automotive applications

Features

  • High-performance 32-bit AVR32 UC3 core: Delivers significant processing power for demanding tasks.
  • 64KB SRAM: Provides ample on-chip memory for data storage and execution.
  • 256KB Flash memory: Allows for storing program code and data persistently.
  • Ethernet MAC: Enables network connectivity and communication.
  • USB Device and Host interfaces: Supports versatile USB communication options.
  • CAN controller: Facilitates communication in automotive and industrial environments.
  • Multiple communication interfaces: Including UART, SPI, and I2C for flexible peripheral connections.
  • Analog-to-Digital Converters (ADCs): Enables interfacing with analog sensors and signals.
  • PWM timers: Provides precise control for motor control and other applications.

Benefits

  • Increased processing speed and efficiency with the 32-bit AVR32 UC3 core.
  • Enhanced connectivity options through Ethernet, USB, and CAN interfaces.
  • Simplified development process with comprehensive development tools and software libraries.
  • Reduced system cost by integrating multiple peripherals on a single chip.
  • Improved system reliability and performance due to the robust architecture and design.

Technical Specifications

The AT32UC3C264EGS-Z2ZR operates at a frequency of up to 66 MHz. It supports a voltage range of 3.0V to 3.6V. The device features multiple ADC channels with 10-bit or 12-bit resolution. The operating temperature range is typically from -40°C to +85°C. The package is a QFP (Quad Flat Package) or similar, suitable for surface mounting.

This microcontroller is well-suited for applications requiring a balance of performance, connectivity, and power efficiency, such as industrial control systems, networking devices, and advanced consumer electronics.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess