EN
  • EN
  • DE

AT32UC3A1256-U

Part No AT32UC3A1256-U
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP100
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 713545-AT32UC3A1256-U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3A1256-U CAD Model

Description

The AT32UC3A1256-U is a 32-bit microcontroller from the AVR32 UC3 A3 series, manufactured by Atmel (now Microchip Technology). It's based on the AVR32 architecture and is designed for a variety of embedded applications requiring high performance and connectivity.

Applications

  • Industrial Automation: Control systems, data acquisition, and motor control.
  • Networking: Ethernet-based devices, gateways, and routers.
  • Consumer Electronics: Advanced remote controls, audio players, and home automation systems.
  • Medical Devices: Monitoring equipment, diagnostic tools, and portable medical devices.
  • Automotive: Infotainment systems, engine control units, and body control modules.

Features

  • 32-bit AVR32 UC3 Core: High-performance architecture with single-cycle instruction execution.
  • 256KB Flash Memory: Non-volatile memory for program storage.
  • 64KB SRAM: Static RAM for data storage and program execution.
  • Ethernet MAC: Built-in Ethernet Media Access Controller for network connectivity.
  • USB Host/Device: Supports both USB host and device modes for versatile connectivity.
  • CAN Controller: Controller Area Network interface for automotive and industrial communication.
  • Multiple Communication Interfaces: UART, SPI, I2C for serial communication.
  • ADC/DAC: Analog-to-Digital and Digital-to-Analog converters for interfacing with analog signals.
  • PWM: Pulse-Width Modulation for motor control and power regulation.
  • RTC: Real-Time Clock for timekeeping.

Benefits

  • High Performance: Provides significant processing power for demanding applications.
  • Integrated Connectivity: Offers a wide range of communication interfaces for seamless integration with other devices.
  • Large Memory Capacity: Sufficient memory for complex application code and data storage.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Flexibility: Suitable for a wide variety of embedded applications due to its versatile features.

Additional Details

The AT32UC3A1256-U typically operates at clock speeds up to 66 MHz. It supports various power-saving modes to minimize energy consumption in battery-powered applications. The microcontroller is usually available in a QFP (Quad Flat Package) or similar surface-mount package for easy integration into circuit boards. Atmel provides comprehensive development tools, including compilers, debuggers, and software libraries, to facilitate application development. Its wide range of peripherals and powerful processing capabilities make the AT32UC3A1256-U a popular choice for embedded systems designers requiring a balance of performance, connectivity, and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess