The AT28C64B-20PC is a 64K (8K x 8) parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Atmel. This device features fast access times, low power consumption, and high endurance, making it suitable for a wide range of applications where non-volatile memory is required. It offers byte-alterable capability, allowing individual bytes to be written or erased without affecting other memory locations. The 20 in the part number indicates a 200ns access time.
Applications
- Embedded systems for storing configuration data
- Data logging applications
- Industrial control systems
- Programmable logic controllers (PLCs)
- Consumer electronics requiring non-volatile storage
Features
- Fast Access Time: 200 ns
- Low Power Consumption: Active and Standby modes
- Byte-Alterable EEPROM
- Self-Timed Write Cycle
- Automatic Page Write Operation
- JEDEC Standard Pinout
- TTL Compatible I/O
- High Endurance: 100,000 Write Cycles
- Data Retention: 10 Years
Benefits
- Reliable non-volatile data storage, ensuring data is retained even when power is removed.
- Fast access times enable quick data retrieval, improving system performance.
- Low power consumption makes it suitable for battery-powered applications.
- Byte-alterable capability allows for flexible data management and efficient memory utilization.
- High endurance ensures long-term reliability and durability.
Technical Specifications
The AT28C64B-20PC operates on a single 5V power supply. It has a typical standby current of a few microamperes and an active current of tens of milliamperes. The device is available in a standard DIP (Dual In-line Package), simplifying integration into existing systems. The memory array is organized as 8192 x 8 bits. The write cycle is self-timed, eliminating the need for external timing components.