EN
  • EN
  • DE

PST8217RL

Part No PST8217RL
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282443-PST8217RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8217RL CAD Model

Description

The PST8217RL is a voltage detector IC manufactured by Mitsumi Electric. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This function is crucial in protecting sensitive electronic components from malfunctioning or being damaged due to undervoltage conditions.

Applications:

  • Microprocessor Reset Circuits: Ensures a clean and reliable reset of microprocessors and microcontrollers.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to prevent damage to connected loads.
  • Battery Management Systems: Monitors battery voltage to prevent deep discharge and ensure optimal battery performance.
  • Data Storage Devices: Protects data in memory devices by initiating a safe shutdown during power failures.
  • Industrial Control Equipment: Provides voltage monitoring in industrial environments to maintain stable operation.

Features:

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Accuracy Detection Voltage: Provides precise voltage monitoring for reliable undervoltage detection.
  • Small Package: Allows for compact circuit designs and space-saving applications.
  • Open Drain Output: Offers flexible interfacing with other electronic components and circuits.
  • Wide Operating Temperature Range: Ensures stable performance in various environmental conditions.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing designs with minimal external components.
  • Cost-Effective Solution: Provides a reliable voltage monitoring function at a low cost.
  • Protection of Sensitive Components: Safeguards electronic components from damage due to undervoltage.

Additional Details:

The PST8217RL utilizes an open drain output configuration, requiring an external pull-up resistor to define the output logic level. The device's detection voltage is pre-set, offering a specific threshold for undervoltage detection. This component is designed for applications requiring precise voltage monitoring and reliable reset functionality. Its small package size allows for efficient use of board space, making it suitable for compact electronic devices. The device's wide operating temperature range ensures stable performance in various operating environments. The PST8217RL's low supply current is particularly advantageous for applications where power conservation is paramount.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess