EN
  • EN
  • DE

AT27C4096-55JI

Part No AT27C4096-55JI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 4-Megabit 256K x 16 OTP EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148085-AT27C4096-55JI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C4096-55JI CAD Model

Description

The AT27C4096-55JI is a 4-megabit (512K x 8) One-Time Programmable (OTP) EPROM (Erasable Programmable Read-Only Memory). It offers a non-volatile storage solution for applications requiring moderate memory capacity. This device is known for its reliable data retention and ease of programming. It provides a cost-effective option for storing firmware, boot code, and other critical data.

Applications:

  • Embedded Systems: Used in embedded systems for storing firmware and boot code.
  • Industrial Control Systems: Employed in industrial control systems for storing configuration data and program code.
  • Consumer Electronics: Integrated into consumer electronics for storing application code and data.
  • Telecommunications Equipment: Used in telecommunications equipment for storing system parameters and configuration settings.
  • Medical Devices: Integrated into medical devices for storing program code and calibration data.

Features:

  • 4-Megabit Capacity: Provides a 4-megabit (512K x 8) storage capacity.
  • OTP EPROM: One-Time Programmable (OTP) EPROM for permanent storage.
  • Fast Access Time: Offers a fast access time of 55ns for quick data retrieval.
  • Low Power Consumption: Designed for low power operation.
  • TTL Compatible Inputs/Outputs: Features TTL compatible inputs and outputs for easy interfacing.
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout for compatibility with other memory devices.

Benefits:

  • Non-Volatile Storage: Provides non-volatile storage for reliable data retention.
  • Fast Data Retrieval: Fast access time ensures quick data retrieval.
  • Cost-Effective Solution: Offers a cost-effective solution for moderate memory requirements.
  • Easy Programming: Can be easily programmed using standard EPROM programmers.
  • Wide Compatibility: JEDEC standard pinout ensures wide compatibility.

Additional Details:

The AT27C4096-55JI is typically packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. It requires a programming voltage for writing data to the memory array. The device features a chip enable (CE) input for selecting the device and an output enable (OE) input for controlling the output. The address and data lines are multiplexed to minimize the pin count. Given its end-of-life status, it is important to consider replacement options for future designs. Newer flash memory devices offer higher densities and improved performance.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess