EN
  • EN
  • DE

AT24C32D-MEHM

Part No AT24C32D-MEHM
Manufacturer Atmel
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1234+Rohs
Reference case QFN
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 722255-AT24C32D-MEHM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C32D-MEHM CAD Model

Description

The AT24C32D-MEHM is a 32-kilobit (4K x 8) Serial EEPROM from Atmel (now Microchip Technology). It features a 2-wire serial interface and is optimized for use in many industrial and commercial applications where non-volatile memory is required to store configuration data, calibration constants, or other critical information. This EEPROM offers low power consumption and a wide operating voltage range, making it suitable for battery-powered and low-power systems.

Applications:

  • Consumer Electronics: Used for storing user preferences and settings in devices like TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Stores calibration data and configuration parameters in industrial automation equipment.
  • Medical Devices: Retains critical device settings and patient data in portable medical instruments.
  • Automotive Electronics: Used in automotive systems for storing configuration and diagnostic information.
  • Smart Cards: Provides secure storage for data in smart card applications.

Features:

  • 32Kb (4K x 8) EEPROM: Provides 32 kilobits of non-volatile memory.
  • 2-Wire Serial Interface: Uses I2C protocol for simple communication with microcontrollers.
  • Low Voltage Operation: Operates from a wide voltage range (typically 1.7V to 5.5V).
  • Low Power Consumption: Minimizes power usage in both active and standby modes.
  • Write Protection: Protects the entire memory array from accidental writes.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing the write cycle timing.
  • High Reliability: Offers high endurance and data retention.
  • Pb-Free/Halogen-Free: Complies with environmental standards.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Simple 2-wire interface allows easy integration with microcontrollers.
  • Low Power: Suitable for battery-powered and energy-sensitive applications.
  • Data Protection: Prevents accidental data loss.
  • Reliable Performance: Ensures long-term data retention and reliability.

Additional Details:

The AT24C32D-MEHM comes in an 8-lead package and supports standard, fast, and high-speed I2C modes. Its operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environmental conditions. The device offers a typical write cycle time of 5ms and supports page write operations, allowing multiple bytes to be written in a single operation. The address selection pins allow multiple devices to be connected on the same I2C bus. The AT24C32D series is known for its robust performance and is widely used in various applications requiring reliable non-volatile memory.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess