EN
  • EN
  • DE

AT24C32CN-SHAV-B

Part No AT24C32CN-SHAV-B
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP-8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 713540-AT24C32CN-SHAV-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C32CN-SHAV-B CAD Model

Description

The AT24C32CN-SHAV-B is a 32-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Atmel. It is organized as 4096 words of 8 bits each. This device is optimized for use in a wide range of applications requiring non-volatile storage of data. The device features a simple two-wire serial interface, making it easy to integrate into various systems.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Smart cards
  • Data logging
  • Configuration storage

Features

  • Low-voltage operation: 1.8V to 5.5V
  • Two-wire serial interface: I2C compatible
  • 400 kHz clock frequency
  • Write protect feature for hardware data protection
  • Self-timed write cycle (5ms typical)
  • High reliability: 1 million erase/write cycles
  • Data retention: 100 years
  • 8-byte page write mode
  • Available in various packages: SOIC, TSSOP, PDIP

Benefits

  • Non-volatile data storage ensures data is retained even when power is lost.
  • I2C interface simplifies integration with microcontrollers and other digital systems.
  • Low-voltage operation makes it suitable for battery-powered applications.
  • Write protect feature prevents accidental data corruption.
  • High endurance and data retention ensure long-term reliability.
  • Small package options allow for use in space-constrained applications.

Additional Details

The AT24C32CN-SHAV-B uses the I2C serial communication protocol for reading and writing data. It supports the standard and fast I2C modes, with clock frequencies up to 400 kHz. The device has an 8-byte page write buffer, which allows for writing up to 8 bytes of data in a single write cycle. The write cycle is self-timed, which means that the microcontroller does not need to wait for the write operation to complete. The device also features a write protect input, which can be used to prevent accidental writes to the EEPROM. This is useful in applications where data integrity is critical. The device is available in different temperature ranges to suit various operating environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess