EN
  • EN
  • DE

AT24C16AY1-10YU-1.8

Part No AT24C16AY1-10YU-1.8
Manufacturer Atmel
Catalog Memory
Description 2-Wire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147879-AT24C16AY1-10YU-1.8
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT24C16AY1-10YU-1.8 CAD Model

Description

The AT24C16AY1-10YU-1.8 is a 16Kbit (2048 x 8) serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) from Microchip (formerly Atmel). It's designed for a wide range of applications requiring non-volatile memory storage, especially in low-voltage and low-power environments.

Applications:

  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Industrial control systems
  • Medical devices
  • Automotive electronics (e.g., car radios, instrument clusters)
  • Smart cards
  • Data logging applications

Features:

  • Low-voltage operation: 1.8V (1.7V to 3.6V)
  • Two-wire serial interface: I2C compatible
  • Schmitt trigger, filtered inputs for noise suppression
  • Bi-directional data transfer protocol
  • Write protect pin for hardware data protection
  • High reliability: 1,000,000 erase/write cycles
  • Data retention: 100 years
  • 8-byte page write mode (allows for faster write operations)
  • Self-timed write cycle (typically 5ms)
  • Available in various packages: SOIC, TSSOP, etc.

Benefits:

  • Low power consumption extends battery life in portable devices
  • Simple I2C interface simplifies integration with microcontrollers
  • High endurance and data retention ensure long-term data storage
  • Write protect feature prevents accidental data corruption
  • Small package sizes save board space
  • Wide operating voltage range makes it versatile for various applications

Additional Details:

This EEPROM utilizes a standard I2C serial interface for communication, allowing for easy integration with a wide range of microcontrollers. The device supports a page write mode, enabling up to 8 bytes of data to be written in a single operation, which significantly improves write performance. The built-in write protect feature provides an additional layer of security, preventing accidental data overwrites. It is particularly suitable for applications where data integrity and low power consumption are critical considerations. It is available in an 8-lead SOIC package.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess