Product Description
The AT24C08AN-10SI-2.7V is an exemplary EEPROM designed specifically to deliver extensive data reliability and storage efficiency. With 8K memory capacity, this model serves a broad spectrum of applications reliant on stable non-volatile data management.
Features and Benefits
- Integrated Storage: Built with 8K bits of organized memory (1024 x 8-bit) ensuring streamlined data access.
- Voltage Flexibility: Compatible with voltage operations between 2.7V and 5.5V, adapting to numerous electrical environments.
- Durability and Retention: Offers over a million write cycles and guarantees long-term data retention.
- Communication Ready: Employs I2C interface for versatile system compatibility.
- Temperature Resilience: Operates effectively within industrial-grade temperature ranges.
Applications
- Smart devices that require dependable memory storage solutions.
- Industrial machinery control systems for critical data logging.
- Advanced consumer electronics for configuration settings storage.
- Automated systems needing robust, non-volatile memory support.